Samtec Inc. PCB Sockets SMH-110-02-L-D

Description
CONN RCPT 20POS 0.1 GOLD SMD R,A
Request a Quote
Description
CONN RCPT 20POS 0.1 GOLD SMD R,A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2002204 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2002204
PCB Sockets 2002204
CONN RCPT 20POS 0.1 GOLD SMD R,A

CONN RCPT 20POS 0.1 GOLD SMD R,A

Supplier's Site
PCB Sockets - 2002205 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2002205
PCB Sockets 2002205
CONN RCPT 20POS 0.1 GOLD SMD R,A

CONN RCPT 20POS 0.1 GOLD SMD R,A

Supplier's Site
Pin & Socket Connectors - SMH-110-02-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SMH-110-02-L-D
Pin & Socket Connectors SMH-110-02-L-D
.100 Horizontal Surf Mnt Skt Strip

.100 Horizontal Surf Mnt Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SMH-110-02-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMH-110-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMH-110-02-L-D
CONN RCPT 20POS 0.1 GOLD SMD R/A

CONN RCPT 20POS 0.1 GOLD SMD R/A

Supplier's Site
Receptacle, 2.54Mm, Tht, R/a, 20Way; Connector Systems Samtec - 85T6361 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Tht, R/a, 20Way; Connector Systems Samtec
85T6361
Receptacle, 2.54Mm, Tht, R/a, 20Way; Connector Systems Samtec 85T6361
RECEPTACLE, 2.54MM, THT, R/A, 20WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RECEPTACLE, 2.54MM, THT, R/A, 20WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Receptacle, 2.54Mm, Tht, R/a, 20Way Rohs Compliant Samtec - 69AJ9792 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Tht, R/a, 20Way Rohs Compliant Samtec
69AJ9792
Receptacle, 2.54Mm, Tht, R/a, 20Way Rohs Compliant Samtec 69AJ9792
RECEPTACLE, 2.54MM, THT, R/A, 20WAY ROHS COMPLIANT: YES

RECEPTACLE, 2.54MM, THT, R/A, 20WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2002204 SMH-110-02-L-D SMH-110-02-L-D 85T6361 69AJ9792
Product Name PCB Sockets Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Receptacle, 2.54Mm, Tht, R/a, 20Way; Connector Systems Samtec Receptacle, 2.54Mm, Tht, R/a, 20Way Rohs Compliant Samtec
Termination Solder Solder
Mounting Surface mount Surface Mount, Right Angle Surface Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data