CONN RCPT 20POS 0.1 GOLD SMD Product overview: SSM-110-S-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-110-S-DV can be used for catalog matching and distributor lookup.
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
CONN RCPT 20POS 0.1 GOLD SMD
CONNECTOR, RECEPTACLE, 20 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
CONN, RCPT, 20POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SSM-110-S-DV | SSM-110-S-DV | 1801699 | SSM-110-S-DV | 66H7361 | 49AJ4097 |
| Product Name | SMD Electronic Connector | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 20 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec | Conn, Rcpt, 20Pos, 2Row, 2.54Mm Rohs Compliant Samtec |
| Termination | Solder | Solder | Solder | |||
| Voltage Rating | 405 to 572 volts | 405 to 572 volts | 405 to 572 volts | |||
| Current Rating | 5.2 amps | 5.2 amps | ||||
| Mounting | Surface mount | Surface Mount | Surface Mount |