Samtec Inc. SFP Transceiver Socket SFPC Series

Description
Insulator Material: Black LCP Contact Material: Phosphor Bronze Plating: Sn or Au over 100µ" (2,54µm) Ni Operating Temp Range: -55°C to +125°C Current Rating: 2A @ 80°C ambient (see website for details) Voltage Rating: 265 VAC RoHS Compliant: Yes
Datasheet
Description
Insulator Material: Black LCP Contact Material: Phosphor Bronze Plating: Sn or Au over 100µ" (2,54µm) Ni Operating Temp Range: -55°C to +125°C Current Rating: 2A @ 80°C ambient (see website for details) Voltage Rating: 265 VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SFP Transceiver Socket - SFPC Series - Samtec Inc.
New Albany, IN, USA
SFP Transceiver Socket
SFPC Series
SFP Transceiver Socket SFPC Series
Insulator Material: Black LCP Contact Material: Phosphor Bronze Plating: Sn or Au over 100µ" (2,54µm) Ni Operating Temp Range: -55°C to +125°C Current Rating: 2A @ 80°C ambient (see website for details) Voltage Rating: 265 VAC RoHS Compliant: Yes

Insulator Material:
Black LCP

Contact Material:
Phosphor Bronze

Plating:
Sn or Au over 100µ" (2,54µm) Ni

Operating Temp Range:
-55°C to +125°C

Current Rating:
2A @ 80°C ambient
(see website for details)

Voltage Rating:
265 VAC

RoHS Compliant:
Yes

Supplier's Site Datasheet

Technical Specifications

  Samtec Inc.
Product Category Board Mount Connectors
Product Number SFPC Series
Product Name SFP Transceiver Socket
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCS-FL4G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PC Pin, Single Post Connectors - 36-1405-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details