Samtec Inc. SMD Electronic Connector SFMH-110-02-L-D-LC

Description
CONN RCPT 20P 0.05 GOLD SMD R/A Product overview: SFMH-110-02-L-D-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMH-110-02-L-D- LC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 20P 0.05 GOLD SMD R/A Product overview: SFMH-110-02-L-D-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMH-110-02-L-D- LC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SFMH-110-02-L-D-LC
SMD Electronic Connector 315-SFMH-110-02-L-D-LC
CONN RCPT 20P 0.05 GOLD SMD R/A Product overview: SFMH-110-02-L-D-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMH-110-02-L-D- LC can be used for catalog matching and distributor lookup.

CONN RCPT 20P 0.05 GOLD SMD R/A Product overview: SFMH-110-02-L-D-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMH-110-02-L-D-LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 1587769 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1587769
PCB Sockets 1587769
1.27mm Tiger Eye SFMH R/A SMT socket, 20

1.27mm Tiger Eye SFMH R/A SMT socket, 20

Supplier's Site
PCB Sockets - 1585703 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1585703
PCB Sockets 1585703
1.27mm Tiger Eye SFMH R/A SMT socket, 20

1.27mm Tiger Eye SFMH R/A SMT socket, 20

Supplier's Site
Conn Sckt Strp Skt 20 Pos 0.64Mm Sldr Ra Smd. Rohs Compliant Samtec - 81AC9895 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 20 Pos 0.64Mm Sldr Ra Smd. Rohs Compliant Samtec
81AC9895
Conn Sckt Strp Skt 20 Pos 0.64Mm Sldr Ra Smd. Rohs Compliant Samtec 81AC9895
CONN SCKT STRP SKT 20 POS 0.64MM SLDR RA SMD. ROHS COMPLIANT: YES

CONN SCKT STRP SKT 20 POS 0.64MM SLDR RA SMD. ROHS COMPLIANT: YES

Supplier's Site
Socket, 1.27Mm, 20 Position; Connector Systems Samtec - 18J1123 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, 20 Position; Connector Systems Samtec
18J1123
Socket, 1.27Mm, 20 Position; Connector Systems Samtec 18J1123
SOCKET, 1.27MM, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SFMH Series; Contact Termination:Solder RoHS Compliant: Yes

SOCKET, 1.27MM, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SFMH Series; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SFMH-110-02-L-D-LC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFMH-110-02-L-D-LC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFMH-110-02-L-D-LC
CONN RCPT 20P 0.05 GOLD SMD R/A

CONN RCPT 20P 0.05 GOLD SMD R/A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SFMH-110-02-L-D-LC 1587769 81AC9895 18J1123 SFMH-110-02-L-D-LC
Product Name SMD Electronic Connector PCB Sockets Conn Sckt Strp Skt 20 Pos 0.64Mm Sldr Ra Smd. Rohs Compliant Samtec Socket, 1.27Mm, 20 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder Solder Solder
Current Rating 2.6 amps
Category Board to Board Connector
Mounting Surface mount Surface Mount Right Angle Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-T - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PCB Headers - 1224772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Turret Connectors - 36-11250-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers