CONN RCPT 40POS 0.1 GOLD PCB R/A Product overview: SSW-120-02-G-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-120-02-G-D-R
Samtec SSW-120-02-G-D-RA PCB Socket
Samtec SSW-120-02-G-D-RA PCB Socket
BOARD-BOARD CONNECTOR, SOCKET, 40WAY, 2ROW; Connector Systems:Board-to-Boa
RECEPTACLE, 2.54MM, R/A DUAL, 40WAY; Pitch Spacing:2.54mm; No. of Contacts:40Contacts;
CONN RCPT 40POS 0.1 GOLD PCB R/A
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SSW-120-02-G-D-RA | SSW-120-02-G-D-RA | 7655818 | 7655818P | 11P9636 | 15P2930 | SSW-120-02-G-D-RA |
| Product Name | Electronic Connector | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Board-Board Connector, Socket, 40Way, 2Row; Connector Systems Samtec | Receptacle, 2.54Mm, R/a Dual, 40Way; Pitch Spacing Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | Through Hole | Solder | ||
| Voltage Rating | 465 to 655 volts | 550 volts | |||||
| Current Rating | 4.7 amps | 4.7 amps | |||||
| Category | Board to Board Connector | ||||||
| Mounting | Through hole | Through Hole Mount Right Angle | Through Hole, Right Angle |