2.00 mm FleXYZ Cost-effective Tiger Buy
Samtec SQW-102-01-L-D PCB Socket
Samtec SQW-102-01-L-D PCB Socket
BOARD-BOARD CONNECTOR SOCKET, 4WAY, 2ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Vertical, SQW Series, Through Hole, Receptacle, 4, 2 mm RoHS Compliant: Yes
CONN RCPT 4POS 0.079 GOLD PCB
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SQW-102-01-L-D | 7679650P | 7679650 | 11P7407 | 15P2734 | SQW-102-01-L-D |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Board-Board Connector Socket, 4Way, 2Row; Connector Systems Samtec | Board-To-Board Connector, Vertical, Sqw Series, Through Hole, Receptacle, 4, 2 Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | |||
| Category | Board to Board Connector | |||||
| Mounting | Through hole | Through Hole Mount | Through Hole | |||
| Voltage Rating | 500 volts | |||||
| Contact Pitch | 2 mm (0.0787 inch) |