Samtec SSM-110-L-DV-BE PCB Socket
Samtec SSM-110-L-DV-BE PCB Socket
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
CONN RCPT 20POS 0.1 GOLD SMD
CONNECTOR, RECEPTACLE, 20 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
CONN, RCPT, 20POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
| RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1981533 | SSM-110-L-DV-BE | SSM-110-L-DV-BE | 73P9892 | 49AJ4096 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 20 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec | Conn, Rcpt, 20Pos, 2Row, 2.54Mm Rohs Compliant Samtec |
| Termination | Smt | Solder | |||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | ||||
| Number of Contacts | 20 # |