.100 Low Prof Single Row Screw Mach Skt
Receptacle 2.54mm PCB low profile 6way
Receptacle 2.54mm PCB low profile 6way
CONN RCPT 6POS 0.1 GOLD PCB
BOARD-BOARD CONNECTOR SOCKET, 6WAY, 1ROW; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SL-106-T-10 | 7679319P | 7679319 | SL-106-T-10 | 11P6601 |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector Socket, 6Way, 1Row; Connector Systems Samtec |
| Termination | Solder | Solder | Solder | ||
| Category | Board to Board Connector | ||||
| Mounting | Through hole | Through Hole | Through Hole Mount | ||
| Contact Pitch | 2.54 mm (0.1000 inch) |