Samtec Inc. PCB Sockets SLW-108-01-T-S

Description
Samtec SLW-108-01-T-S PCB Socket
Request a Quote
Description
Samtec SLW-108-01-T-S PCB Socket
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1591343 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1591343
PCB Sockets 1591343
Samtec SLW-108-01-T-S PCB Socket

Samtec SLW-108-01-T-S PCB Socket

Supplier's Site
PCB Sockets - 1585717 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1585717
PCB Sockets 1585717
Samtec SLW-108-01-T-S PCB Socket

Samtec SLW-108-01-T-S PCB Socket

Supplier's Site
Pin & Socket Connectors - SLW-108-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLW-108-01-T-S
Pin & Socket Connectors SLW-108-01-T-S
.100 Tiger Buy Low Prof Skt Strip

.100 Tiger Buy Low Prof Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SLW-108-01-T-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLW-108-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLW-108-01-T-S
CONN RCPT 8POS 0.1 TIN PCB

CONN RCPT 8POS 0.1 TIN PCB

Supplier's Site
Socket, 2.54Mm, 1X8 Position; Connector Systems Samtec - 11P6885 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X8 Position; Connector Systems Samtec
11P6885
Socket, 2.54Mm, 1X8 Position; Connector Systems Samtec 11P6885
SOCKET, 2.54MM, 1X8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1591343 SLW-108-01-T-S SLW-108-01-T-S 11P6885
Product Name PCB Sockets Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 1X8 Position; Connector Systems Samtec
Category Board to Board Connector
Termination Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Voltage Rating 406 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50021-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCT-FL4G-M - kTB Solutions
Specs
Connector Type TNC; TNC Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Turret Connectors - 36-1507-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details