The Board-Board Connector Socket, 8Way, 2Row (part number 11P7411) from Samtec features a 2.00 mm pitch and is designed for board-to-board and wire-to-board applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze contacts, with plating options of either tin or gold over nickel. The connector has a current rating of 3.8 A per pin and a voltage rating of 500 VAC when mated with compatible connectors such as TMM or TMMH. It operates within a temperature range of -55°C to +125°C and has a contact resistance of 10 mΩ. The insertion depth ranges from 2.62 mm to 5.03 mm, with average insertion and withdrawal forces of 1.8 oz and 1.0 oz, respectively. The connector is RoHS compliant and supports a maximum of 100 cycles with gold plating. It is available in various configurations, including surface mount and through-hole options, and can be ordered in quantities above the minimum requirement.
2.00 mm FleXYZ Cost-effective Tiger Buy
Samtec SQW-104-01-L-D PCB Socket
Samtec SQW-104-01-L-D PCB Socket
CONN RCPT 2MM 8POS DL VERT PCB Product overview: SQW-104-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-104-01-L-D can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 934923-SQW-104-01-L-
Series: SQW
Operating Temperature Range: -55°C ~ 125°C
Features: 8 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Package: Tube
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
BOARD-BOARD CONNECTOR SOCKET, 8WAY, 2ROW; Connector Systems:Board-to-Boa
CONN RCPT 8POS 0.079 GOLD PCB
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SQW-104-01-L-D | 7679662P | 7679662 | 315-SQW-104-01-L-D | 934923-SQW-104-01-L-D | 11P7411 | SQW-104-01-L-D |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Electronic Connector | Rectangular Connectors - SQW-104-01-L-D | Board-Board Connector Socket, 8Way, 2Row; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | Solder | |||
| Category | Board to Board Connector | ||||||
| Mounting | Through hole | Through Hole | Through Hole Mount | Through Hole | |||
| Voltage Rating | 500 volts | 250 to 281 volts | |||||
| Contact Pitch | 2 mm (0.0787 inch) |