Samtec SMM-105-02-S-D-TR PCB Socket
Samtec SMM-105-02-S-D-TR PCB Socket
Samtec SMM-105-02-S-D-TR PCB Socket
CONN RCPT 10POS 0.079 GOLD SMD
CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2002211 | 2002212P | SMM-105-02-S-D-TR | 97P8414 |
| Product Name | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 10 Position, 2Row, 2Mm; Connector Systems Samtec |
| Termination | Smt | Surface Mount | Solder | |
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 10 # |