CONN RCPT 24P 0.079 GOLD PCB R/A Product overview: SQT-112-01-F-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-112-01-F-D-R
Samtec SQT-112-01-F-D-RA PCB Socket
Samtec SQT-112-01-F-D-RA PCB Socket
2.00 mm FleXYZ Cost-effective Tiger Buy
CONN SCKT STRP SKT 24 POS 2MM SLDR RA TH ROHS COMPLIANT: YES
CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SQT-112-01-F-D-RA | 1981431 | SQT-112-01-F-D-RA | 98AC2632 | 80P8385 |
| Product Name | Electronic Connector | PCB Sockets | Pin & Socket Connectors | Conn Sckt Strp Skt 24 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec | Connector, Receptacle, 24 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec |
| Termination | Solder | Through hole | |||
| Voltage Rating | 250 to 281 volts | ||||
| Current Rating | 5.1 amps | ||||
| Mounting | Surface mount | Through Hole Mount Right Angle |