The Socket, 1.27mm, 40 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm and features two rows of contacts totaling 40. It is a surface mount connector that is RoHS compliant and suitable for high-reliability applications. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with either tin or gold plating over nickel. The current rating is 2.6 A per pin, with an operating temperature range of -55°C to +125°C. The connector is lead-free solderable and has a maximum SMT lead coplanarity of 0.15mm. This product is part of the SFMH series and is compatible with FSH and FTSH connectors.
.050" Tiger Eye High-Reliability Socket
.050" Tiger Eye High-Reliability Socket
CONN RCPT 40P 0.05 GOLD SMD R/A Product overview: SFMH-120-02-L-D-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMH-120-02-L-D-
CONN RCPT 40P 0.05 GOLD SMD R/A
SOCKET, 1.27MM, 40 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1803672 | 315-SFMH-120-02-L-D-LC | SFMH-120-02-L-D-LC | 63R9141 |
| Product Name | PCB Sockets | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1.27Mm, 40 Position; Connector Systems Samtec |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | Solder | Solder |
| Mounting | Surface mount | Surface Mount, Right Angle | Surface Mount Right Angle | |
| Contact Pitch | 1.27 mm (0.0500 inch) |