Samtec SSW-112-02-G-S PCB Socket
Samtec SSW-112-02-G-S PCB Socket
CONN RCPT 12POS 0.1 GOLD PCB
BOARD-BOARD CONNECTOR, SOCKET, 12WAY, 1ROW; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7655755 | 7655755P | SSW-112-02-G-S | SSW-112-02-G-S | 11P9511 |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector, Socket, 12Way, 1Row; Connector Systems Samtec |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | Solder | ||
| Mounting | Through hole | Through Hole | Through Hole Mount | ||
| Voltage Rating | 550 volts | ||||
| Contact Pitch | 2.54 mm (0.1000 inch) |