Samtec Inc. Pin & Socket Connectors SQT-110-01-L-D

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQT-110-01-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-110-01-L-D
Pin & Socket Connectors SQT-110-01-L-D
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
PCB Sockets - 7679616P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679616P
PCB Sockets 7679616P
Samtec SQT-110-01-L-D PCB Socket

Samtec SQT-110-01-L-D PCB Socket

Supplier's Site
PCB Sockets - 7679616 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679616
PCB Sockets 7679616
Samtec SQT-110-01-L-D PCB Socket

Samtec SQT-110-01-L-D PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SQT-110-01-L-D
Electronic Connector 315-SQT-110-01-L-D
CONN RCPT 20POS 0.079 GOLD PCB Product overview: SQT-110-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-110-01-L-D can be used for catalog matching and distributor lookup.

CONN RCPT 20POS 0.079 GOLD PCB Product overview: SQT-110-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-110-01-L-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Rcpt, 20Pos, 2Row, 2Mm; Connector Systems Samtec - 53AJ8307 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 2Mm; Connector Systems Samtec
53AJ8307
Connector, Rcpt, 20Pos, 2Row, 2Mm; Connector Systems Samtec 53AJ8307
CONNECTOR, RCPT, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SQT Series RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SQT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SQT-110-01-L-D 7679616P 7679616 315-SQT-110-01-L-D 53AJ8307
Product Name Pin & Socket Connectors PCB Sockets PCB Sockets Electronic Connector Connector, Rcpt, 20Pos, 2Row, 2Mm; Connector Systems Samtec
Termination Solder Solder Solder
Category Board to Board Connector
Mounting Through hole Through Hole Mount
Voltage Rating 450 volts 250 to 281 volts
Unlock Full Specs
to access all available technical data