CONN SMB JACK R/A 75 OHM PCB Product overview: SMB7H-J-P-H-RA-TH1 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-SMB7H-J-P-H-RA-T
Manufacturer: Samtec Inc.
Win Source Part Number: 895721-SMB7H-J-P-H-R
Series: TRUE75™ SMB7H
Operating Temperature Range: -65°C ~ 165°C
Features: SMB Connector Jack, Male Pin 75Ohm Through Hole, Right Angle Solder
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: SMB7H-J
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4010
75 Ohm, SMB Right Angle Jack PCB Connector, Through Hole
RF Connectors / Coaxial Connectors
RF / Coaxial Connector, SMB Coaxial, Right Angle Jack, Through Hole Right Angle, 75 ohm, RG179 RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 437-SMB7H-J-P-H-RA-TH1 | 895721-SMB7H-J-P-H-RA-TH1 | SMB7H-J-P-H-RA-TH1 | 1800093 | SMB7H-J-P-H-RA-TH1 | 97P7805 |
| Product Name | 75 OHM Electronic Connector | Coaxial Connectors (RF) - SMB7H-J-P-H-RA-TH1 | RF Coaxial Board Mount Connector | Coaxial Connectors | RF Connectors / Coaxial Connectors | Rf / Coaxial Connector, Smb Coaxial, Right Angle Jack, Through Hole Right Angle, 75 Ohm, Rg179 Rohs Compliant Samtec |
| Voltage Rating | 335 volts | 335 volts | ||||
| Mounting | Through Hole, Right Angle | Pcb mount | Through Hole | |||
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | |||
| Geometry | Right Angle | Right Angle | Right Angle |