Samtec Inc. PCB Sockets SSW-106-01-F-D

Description
Samtec SSW-106-01-F-D PCB Socket
Request a Quote Datasheet
Description
Samtec SSW-106-01-F-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1557777 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1557777
PCB Sockets 1557777
Samtec SSW-106-01-F-D PCB Socket

Samtec SSW-106-01-F-D PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SSW-106-01-F-D
Electronic Connector 315-SSW-106-01-F-D
CONN RCPT 12POS 0.1 GOLD PCB Product overview: SSW-106-01-F-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-106-01-F-D can be used for catalog matching and distributor lookup.

CONN RCPT 12POS 0.1 GOLD PCB Product overview: SSW-106-01-F-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-106-01-F-D can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - SSW-106-01-F-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-106-01-F-D
Pin & Socket Connectors SSW-106-01-F-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Rectangular Connectors - SSW-106-01-F-D - 812972-SSW-106-01-F-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SSW-106-01-F-D
812972-SSW-106-01-F-D
Rectangular Connectors - SSW-106-01-F-D 812972-SSW-106-01-F-D
Manufacturer: Samtec Inc. Win Source Part Number: 812972-SSW-106-01-F- D Packaging: Bulk Number of Positions: 12 Mounting Style: Through Hole Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00μin (0.076μm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.104" (2.64mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 5.7A per Contact

Manufacturer: Samtec Inc.
Win Source Part Number: 812972-SSW-106-01-F-D
Packaging: Bulk
Number of Positions: 12
Mounting Style: Through Hole
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.00μin (0.076μm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.104" (2.64mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.7A per Contact

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSW-106-01-F-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-106-01-F-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-106-01-F-D
CONN RCPT 12POS 0.1 GOLD PCB

CONN RCPT 12POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 12 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec - 48P5436 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 12 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
48P5436
Connector, Receptacle, 12 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec 48P5436
CONNECTOR, RECEPTACLE, 12 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 12 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Rcpt, 12Pos, 2Row, 2.54Mm Rohs Compliant Samtec - 49AJ4137 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 12Pos, 2Row, 2.54Mm Rohs Compliant Samtec
49AJ4137
Conn, Rcpt, 12Pos, 2Row, 2.54Mm Rohs Compliant Samtec 49AJ4137
CONN, RCPT, 12POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

CONN, RCPT, 12POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1557777 315-SSW-106-01-F-D SSW-106-01-F-D 812972-SSW-106-01-F-D SSW-106-01-F-D 48P5436 49AJ4137
Product Name PCB Sockets Electronic Connector Pin & Socket Connectors Rectangular Connectors - SSW-106-01-F-D Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 12 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec Conn, Rcpt, 12Pos, 2Row, 2.54Mm Rohs Compliant Samtec
Category Board to Board Connector
Termination Solder Solder Solder Solder
Mounting Through hole Through Hole Through Hole Through Hole Mount
Voltage Rating 465 to 655 volts 465 to 655 volts
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data