Receptacle 2.54mm PCB low profile 4way
.100 Low Prof Single Row Screw Mach Skt
BOARD-BOARD CONNECTOR SOCKET, 4WAY, 1ROW; Connector Systems:Board-to-Boa
CONN RCPT 4POS 0.1 GOLD PCB
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7679307 | SL-104-T-10 | 11P6584 | SL-104-T-10 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Board-Board Connector Socket, 4Way, 1Row; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Through hole | Through Hole Mount | Through Hole | |
| Contact Pitch | 2.54 mm (0.1000 inch) |