Samtec Inc. PCB Sockets SSM-106-S-SV

Description
Samtec SSM-106-S-SV PCB Socket
Request a Quote Datasheet
Description
Samtec SSM-106-S-SV PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1981524 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1981524
PCB Sockets 1981524
Samtec SSM-106-S-SV PCB Socket

Samtec SSM-106-S-SV PCB Socket

Supplier's Site
PCB Sockets - 1981523 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1981523
PCB Sockets 1981523
Samtec SSM-106-S-SV PCB Socket

Samtec SSM-106-S-SV PCB Socket

Supplier's Site
Pin & Socket Connectors - SSM-106-S-SV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-106-S-SV
Pin & Socket Connectors SSM-106-S-SV
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Surface Mount Pcb Socket Strips, 0.100
Chicago, IL, United States
Surface Mount Pcb Socket Strips, 0.100" Pitch Rohs Compliant Samtec
11P7879
Surface Mount Pcb Socket Strips, 0.100" Pitch Rohs Compliant Samtec 11P7879
Surface Mount PCB Socket Strips, 0.100" pitch RoHS Compliant: Yes

Surface Mount PCB Socket Strips, 0.100" pitch RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSM-106-S-SV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-106-S-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-106-S-SV
CONN RCPT 6POS 0.1 GOLD SMD

CONN RCPT 6POS 0.1 GOLD SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1981524 SSM-106-S-SV 11P7879 SSM-106-S-SV
Product Name PCB Sockets Pin & Socket Connectors Surface Mount Pcb Socket Strips, 0.100" Pitch Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Smt Solder
Mounting Surface mount Surface Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 2 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PCB Headers - 5473201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Polarized Nano Connectors - COTS - A79609-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1269-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers