Samtec Inc. PCB Sockets SFMC-105-01-L-D

Description
Samtec SFMC-105-01-L-D PCB Socket
Request a Quote Datasheet
Description
Samtec SFMC-105-01-L-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1798811 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1798811
PCB Sockets 1798811
Samtec SFMC-105-01-L-D PCB Socket

Samtec SFMC-105-01-L-D PCB Socket

Supplier's Site
PCB Sockets - 1799057 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1799057
PCB Sockets 1799057
Samtec SFMC-105-01-L-D PCB Socket

Samtec SFMC-105-01-L-D PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SFMC-105-01-L-D
Electronic Connector 315-SFMC-105-01-L-D
CONN RCPT 10POS 0.05 GOLD PCB Product overview: SFMC-105-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-105-01-L-D can be used for catalog matching and distributor lookup.

CONN RCPT 10POS 0.05 GOLD PCB Product overview: SFMC-105-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-105-01-L-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Btb Conn, Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec - 23W5791 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
23W5791
Btb Conn, Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec 23W5791
BTB CONN, RCPT, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series RoHS Compliant: Yes

BTB CONN, RCPT, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SFMC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SFMC-105-01-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFMC-105-01-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFMC-105-01-L-D
CONN RCPT 10POS 0.05 GOLD PCB

CONN RCPT 10POS 0.05 GOLD PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1798811 315-SFMC-105-01-L-D 23W5791 SFMC-105-01-L-D
Product Name PCB Sockets Electronic Connector Btb Conn, Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Category Board to Board Connector
Termination Solder Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 220 to 310 volts 220 volts
Contact Pitch 1.27 mm (0.0500 inch)
Unlock Full Specs
to access all available technical data