Samtec SSM-125-L-DV-LC PCB Socket
Samtec SSM-125-L-DV-LC PCB Socket
CONN RCPT 50POS 0.1 GOLD SMD Product overview: SSM-125-L-DV-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-125-L-DV-LC can be used for catalog matching and distributor lookup.
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
CONN RCPT 50POS 0.1 GOLD SMD
CONNECTOR, RCPT, 50POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1981549 | 315-SSM-125-L-DV-LC | SSM-125-L-DV-LC | SSM-125-L-DV-LC | 68AJ2185 |
| Product Name | PCB Sockets | SMD Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 50Pos, 2Row, 2.54Mm Rohs Compliant Samtec |
| Termination | Smt | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | |||
| Contact Pitch | 2.54 mm (0.1000 inch) | ||||
| Number of Contacts | 50 # |