CONN RCPT 4POS 0.1 GOLD PCB Product overview: SSA-104-S-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSA-104-S-G can be used for catalog matching and distributor lookup.
CONN RCPT 4POS 0.1 GOLD PCB
BOARD-BOARD CONNECTOR SOCKET, 4WAY, 1ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, SSA Series, Through Hole, Receptacle, 4, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SSA-104-S-G | 7679795 | 7679795P | SSA-104-S-G | SSA-104-S-G | 11P7673 | 15P2766 |
| Product Name | Electronic Connector | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector Socket, 4Way, 1Row; Connector Systems Samtec | Board-To-Board Connector, Ssa Series, Through Hole, Receptacle, 4, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec |
| Termination | Solder | Solder | Solder | Solder | |||
| Voltage Rating | 1000 volts | 1000 volts | |||||
| Category | Board to Board Connector | ||||||
| Mounting | Through hole | Through Hole | Through Hole Mount |