Samtec SMM-104-02-S-D PCB Socket
CONN RCPT 8POS 0.079 GOLD SMD Product overview: SMM-104-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-104-02-S-D can be used for catalog matching and distributor lookup.
BOARD-BOARD CONNECTOR SOCKET, 8WAY, 2ROW; Connector Systems:Board-to-Boa
CONN RCPT 8POS 0.079 GOLD SMD
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 451562 | 315-SMM-104-02-S-D | 56J6729 | SMM-104-02-S-D |
| Product Name | PCB Sockets | SMD Electronic Connector | Board-Board Connector Socket, 8Way, 2Row; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | |
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 8 # |