CONN RCPT 18POS 0.1 GOLD SMD Product overview: SSM-109-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-109-L-DV can be used for catalog matching and distributor lookup.
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
SOCKET, 2.54MM, SMT, 2X9WAY; Connector Systems:Board-to-Boa
CONN RCPT 18POS 0.1 GOLD SMD
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1801678 | 315-SSM-109-L-DV | SSM-109-L-DV | 11P7897 | SSM-109-L-DV |
| Product Name | PCB Sockets | SMD Electronic Connector | Pin & Socket Connectors | Socket, 2.54Mm, Smt, 2X9Way; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Voltage Rating | 405 to 572 volts | 405 to 572 volts | 405 to 572 volts | ||
| Contact Pitch | 2.54 mm (0.1000 inch) |