Samtec SMM-105-02-S-D PCB Socket
Samtec SMM-105-02-S-D PCB Socket
CONN RCPT 10POS 0.079 GOLD SMD Product overview: SMM-105-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-105-02-S-D can be used for catalog matching and distributor lookup.
CONNECTOR, RCPT, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
CONN RCPT 10POS 0.079 GOLD SMD
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1799095 | 315-SMM-105-02-S-D | 53AJ8304 | SMM-105-02-S-D |
| Product Name | PCB Sockets | SMD Electronic Connector | Connector, Rcpt, 10Pos, 2Row, 2Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | Solder | |
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Voltage Rating | 350 volts | 350 volts | 350 volts | |
| Contact Pitch | 2 mm (0.0787 inch) |