.100 Tiger Buy Low Prof Skt Strip
Samtec SLW-114-01-G-S PCB Socket
Samtec SLW-114-01-G-S PCB Socket
BOARD-BOARD CONNECTOR, SOCKET, 14WAY, 1ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Single, SLW Series, Through Hole, Receptacle, 14, 2.54 mm RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLW-114-01-G-S | 7679448P | 7679448 | 11P6916 | 15P2627 |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Board-Board Connector, Socket, 14Way, 1Row; Connector Systems Samtec | Board-To-Board Connector, Single, Slw Series, Through Hole, Receptacle, 14, 2.54 Mm Rohs Compliant Samtec |
| Termination | Solder | Solder | |||
| Category | Board to Board Connector | ||||
| Mounting | Through hole | Through Hole Mount | |||
| Voltage Rating | 550 volts |