CONN RCPT 4P 0.079 GOLD PCB R/A Product overview: SQT-104-01-F-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-104-01-F-S-R
2.00 mm FleXYZ Cost-effective Tiger Buy
Samtec SQT-104-01-F-S-RA PCB Socket
Samtec SQT-104-01-F-S-RA PCB Socket
CONNECTOR, RECEPTACLE, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 315-SQT-104-01-F-S-RA | SQT-104-01-F-S-RA | 1981412 | 80P7721 |
| Product Name | Electronic Connector | Pin & Socket Connectors | PCB Sockets | Connector, Receptacle, 4 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec |
| Termination | Solder | Through hole | ||
| Voltage Rating | 250 to 281 volts | |||
| Current Rating | 5.1 amps | |||
| Mounting | Surface mount | Through Hole Mount Right Angle |