.100 Tiger Buy Low Prof Skt Strip
CONN RCPT 100POS 0.1 TIN PCB Product overview: SLW-150-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-150-01-T-D can be used for catalog matching and distributor lookup.
Samtec SLW-150-01-T-D PCB Socket
CONN RCPT 100POS 0.1 TIN PCB
SOCKET, 2.54MM, 2X50 POSITION; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 100POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:100Contacts
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLW-150-01-T-D | 315-SLW-150-01-T-D | 2002189 | SLW-150-01-T-D | 11P7130 | 33AC3158 |
| Product Name | Pin & Socket Connectors | Electronic Connector | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, 2X50 Position; Connector Systems Samtec | Connector, Rcpt, 100Pos, 2Row, 2.54Mm; Pitch Spacing Samtec |
| Termination | Solder | Through hole | Solder | Through Hole | ||
| Voltage Rating | 406 volts | |||||
| Current Rating | 5.2 amps | |||||
| Mounting | Surface mount | Through Hole | Through Hole Mount |