Samtec Inc. Pin & Socket Connectors SSW-120-01-G-S

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-120-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-120-01-G-S
Pin & Socket Connectors SSW-120-01-G-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
PCB Sockets - 7655806P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655806P
PCB Sockets 7655806P
Samtec SSW-120-01-G-S PCB Socket

Samtec SSW-120-01-G-S PCB Socket

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSW-120-01-G-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-120-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-120-01-G-S
CONN RCPT 20POS 0.1 GOLD PCB

CONN RCPT 20POS 0.1 GOLD PCB

Supplier's Site
Board-Board Conn, Socket, 20Way, 1Row; Connector Systems Samtec - 11P9630 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Socket, 20Way, 1Row; Connector Systems Samtec
11P9630
Board-Board Conn, Socket, 20Way, 1Row; Connector Systems Samtec 11P9630
BOARD-BOARD CONN, SOCKET, 20WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONN, SOCKET, 20WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Single, Ssw Series, Through Hole, Receptacle, 20, 2.54 Mm Rohs Compliant Samtec - 15P2928 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Single, Ssw Series, Through Hole, Receptacle, 20, 2.54 Mm Rohs Compliant Samtec
15P2928
Board-To-Board Connector, Single, Ssw Series, Through Hole, Receptacle, 20, 2.54 Mm Rohs Compliant Samtec 15P2928
Board-To-Board Connector, Single, SSW Series, Through Hole, Receptacle, 20, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Single, SSW Series, Through Hole, Receptacle, 20, 2.54 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-120-01-G-S 7655806P SSW-120-01-G-S 11P9630 15P2928
Product Name Pin & Socket Connectors PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Conn, Socket, 20Way, 1Row; Connector Systems Samtec Board-To-Board Connector, Single, Ssw Series, Through Hole, Receptacle, 20, 2.54 Mm Rohs Compliant Samtec
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - ABC.00.250.NTM-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Coaxial Adapters - NAMVV - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers