Samtec Inc. PCB Sockets SMM-107-02-S-D

Description
Samtec SMM-107-02-S-D PCB Socket
Request a Quote Datasheet
Description
Samtec SMM-107-02-S-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1585724 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1585724
PCB Sockets 1585724
Samtec SMM-107-02-S-D PCB Socket

Samtec SMM-107-02-S-D PCB Socket

Supplier's Site
PCB Sockets - 1587771 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1587771
PCB Sockets 1587771
Samtec SMM-107-02-S-D PCB Socket

Samtec SMM-107-02-S-D PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
315-SMM-107-02-S-D
SMD Electronic Connector 315-SMM-107-02-S-D
CONN RCPT 14POS 0.079 GOLD SMD Product overview: SMM-107-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-107-02-S-D can be used for catalog matching and distributor lookup.

CONN RCPT 14POS 0.079 GOLD SMD Product overview: SMM-107-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMM-107-02-S-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 2.0Mm, Smt, 2X7 Position; Connector Systems Samtec - 11P7140 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 2X7 Position; Connector Systems Samtec
11P7140
Socket, 2.0Mm, Smt, 2X7 Position; Connector Systems Samtec 11P7140
SOCKET, 2.0MM, SMT, 2X7 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, SMT, 2X7 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 14Pos, 2Row, 2Mm; Pitch Spacing Samtec - 33AC3162 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 14Pos, 2Row, 2Mm; Pitch Spacing Samtec
33AC3162
Connector, Rcpt, 14Pos, 2Row, 2Mm; Pitch Spacing Samtec 33AC3162
CONNECTOR, RCPT, 14POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:SMM Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, RCPT, 14POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:SMM Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1585724 315-SMM-107-02-S-D 11P7140 33AC3162
Product Name PCB Sockets SMD Electronic Connector Socket, 2.0Mm, Smt, 2X7 Position; Connector Systems Samtec Connector, Rcpt, 14Pos, 2Row, 2Mm; Pitch Spacing Samtec
Category Board to Board Connector
Termination Solder Solder Surface Mount
Mounting Surface mount Surface Mount
Voltage Rating 350 volts 350 volts
Unlock Full Specs
to access all available technical data