CONN RCPT 32POS 0.1 GOLD PCB Product overview: SSA-132-S-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSA-132-S-G can be used for catalog matching and distributor lookup.
BOARD-BOARD CONNECTOR, SOCKET, 32WAY, 1ROW; Connector Systems:Board-to-Boa
RECEPTACLE, 2.54MM, PCB, 32WAY; Pitch Spacing:2.54mm; No. of Contacts:32Contacts;
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7679846P | 7679846 | 315-SSA-132-S-G | SSA-132-S-G | 94B9305 | 15P2781 |
| Product Name | PCB Sockets | PCB Sockets | Electronic Connector | Pin & Socket Connectors | Board-Board Connector, Socket, 32Way, 1Row; Connector Systems Samtec | Receptacle, 2.54Mm, Pcb, 32Way; Pitch Spacing Samtec |
| Termination | Solder | Solder | Solder | Through Hole | ||
| Category | Board to Board Connector | |||||
| Mounting | Through hole | Through Hole Mount | ||||
| Contact Pitch | 2.54 mm (0.1000 inch) |