.100 2.54 mm Tiger Claw Surf Mnt Skt Str
SOCKET, 2.54MM, SMT, 1X5WAY; Connector Systems:Board-to-Boa
CONN RCPT 5POS 0.1 GOLD SMD
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1557773 | SSM-105-L-SV | 11P7867 | SSM-105-L-SV |
| Product Name | PCB Sockets | Pin & Socket Connectors | Socket, 2.54Mm, Smt, 1X5Way; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Voltage Rating | 405 to 572 volts | 405 to 572 volts | ||
| Contact Pitch | 2.54 mm (0.1000 inch) |