Samtec SSW-120-22-F-D-VS-K PCB Socket
Samtec SSW-120-22-F-D-VS-K PCB Socket
.100 Tiger Buy Skt Strip
CONN RECPT 40POS .100" SMT GOLD
CONNECTOR, RECEPTACLE, 40 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
| RS Components, Ltd. | Powell Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1803543 | SSW-120-22-F-D-VS-K | 680-SSW-120-22-F-D-VS-K | 82P8451 | 74AJ3011 |
| Product Name | PCB Sockets | Pin & Socket Connectors | CONN RECPT 40POS .100" SMT GOLD | Connector, Receptacle, 40 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec | Connector, Rcpt, 40Pos, 2Row, 2.54Mm Rohs Compliant Samtec |
| Termination | Solder | Solder | |||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Voltage Rating | 465 to 655 volts | ||||
| Contact Pitch | 2.54 mm (0.1000 inch) |