Samtec Inc. 50 Ohm SMA Jacks SMA-EM Series

Description
Gold Plating
Datasheet
Description
Gold Plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm SMA Jacks - SMA-EM Series - Samtec Inc.
New Albany, IN, USA
50 Ohm SMA Jacks
SMA-EM Series
50 Ohm SMA Jacks SMA-EM Series
Gold Plating
  • Gold Plating
Supplier's Site Datasheet

Technical Specifications

  Samtec Inc.
Product Category Board Mount Connectors
Product Number SMA-EM Series
Product Name 50 Ohm SMA Jacks
Category RF and Microwave Connector
Connector Type SMA
Gender Female / Jack
Termination PCB, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51700-B0200402AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details