Samtec Inc. Pin & Socket Connectors SSM-108-L-DV

Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-108-L-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-108-L-DV
Pin & Socket Connectors SSM-108-L-DV
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
PCB Sockets - 1548304 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1548304
PCB Sockets 1548304
Samtec SSM-108-L-DV PCB Socket

Samtec SSM-108-L-DV PCB Socket

Supplier's Site
PCB Sockets - 1557887 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1557887
PCB Sockets 1557887
Samtec SSM-108-L-DV PCB Socket

Samtec SSM-108-L-DV PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
315-SSM-108-L-DV
SMD Electronic Connector 315-SSM-108-L-DV
CONN RCPT 16POS 0.1 GOLD SMD Product overview: SSM-108-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-108-L-DV can be used for catalog matching and distributor lookup.

CONN RCPT 16POS 0.1 GOLD SMD Product overview: SSM-108-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-108-L-DV can be used for catalog matching and distributor lookup.

Supplier's Site
Board-To-Board Connector, Ssm Series, Surface Mount, Receptacle, 16, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec - 70W0673 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Ssm Series, Surface Mount, Receptacle, 16, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec
70W0673
Board-To-Board Connector, Ssm Series, Surface Mount, Receptacle, 16, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec 70W0673
Board-To-Board Connector, SSM Series, Surface Mount, Receptacle, 16, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, SSM Series, Surface Mount, Receptacle, 16, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, Smt, 2X8Way; Connector Systems Samtec - 11P7889 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, 2X8Way; Connector Systems Samtec
11P7889
Socket, 2.54Mm, Smt, 2X8Way; Connector Systems Samtec 11P7889
SOCKET, 2.54MM, SMT, 2X8WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, 2X8WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSM-108-L-DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-108-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-108-L-DV
CONN RCPT 16POS 0.1 GOLD SMD

CONN RCPT 16POS 0.1 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSM-108-L-DV 1548304 315-SSM-108-L-DV 70W0673 11P7889 SSM-108-L-DV
Product Name Pin & Socket Connectors PCB Sockets SMD Electronic Connector Board-To-Board Connector, Ssm Series, Surface Mount, Receptacle, 16, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec Socket, 2.54Mm, Smt, 2X8Way; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Category Board to Board Connector
Termination Solder Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Voltage Rating 405 to 572 volts 405 to 572 volts 405 to 572 volts
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data