Samtec Inc. Pin & Socket Connectors SSW-104-01-G-S

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-104-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-104-01-G-S
Pin & Socket Connectors SSW-104-01-G-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
PCB Sockets - 7655635P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655635P
PCB Sockets 7655635P
Samtec SSW-104-01-G-S PCB Socket

Samtec SSW-104-01-G-S PCB Socket

Supplier's Site
PCB Sockets - 7655635 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655635
PCB Sockets 7655635
Samtec SSW-104-01-G-S PCB Socket

Samtec SSW-104-01-G-S PCB Socket

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSW-104-01-G-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-104-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-104-01-G-S
CONN RCPT 4POS 0.1 GOLD PCB

CONN RCPT 4POS 0.1 GOLD PCB

Supplier's Site
Receptacle, 2.54Mm, Single, 4Way; Pitch Spacing Samtec - 15P2877 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Single, 4Way; Pitch Spacing Samtec
15P2877
Receptacle, 2.54Mm, Single, 4Way; Pitch Spacing Samtec 15P2877
RECEPTACLE, 2.54MM, SINGLE, 4WAY; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:SSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

RECEPTACLE, 2.54MM, SINGLE, 4WAY; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:SSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SSW-104-01-G-S 7655635P 7655635 SSW-104-01-G-S 15P2877
Product Name Pin & Socket Connectors PCB Sockets PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Receptacle, 2.54Mm, Single, 4Way; Pitch Spacing Samtec
Termination Solder Solder Solder Through Hole
Category Board to Board Connector
Mounting Through hole Through Hole
Voltage Rating 550 volts
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data