Samtec Inc. PCB Sockets SFMC-110-02-L-D

Description
Samtec SFMC-110-02-L-D PCB Socket
Request a Quote Datasheet
Description
Samtec SFMC-110-02-L-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2002108 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2002108
PCB Sockets 2002108
Samtec SFMC-110-02-L-D PCB Socket

Samtec SFMC-110-02-L-D PCB Socket

Supplier's Site
PCB Sockets - 2002110 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2002110
PCB Sockets 2002110
Samtec SFMC-110-02-L-D PCB Socket

Samtec SFMC-110-02-L-D PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
315-SFMC-110-02-L-D
SMD Electronic Connector 315-SFMC-110-02-L-D
CONN RCPT 20POS 0.05 GOLD SMD Product overview: SFMC-110-02-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-110-02-L-D can be used for catalog matching and distributor lookup.

CONN RCPT 20POS 0.05 GOLD SMD Product overview: SFMC-110-02-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMC-110-02-L-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec - 23W6249 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec
23W6249
Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec 23W6249
CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:SFMC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 20Pos, 2Row, 1.27Mm Rohs Compliant Samtec - 60AJ4411 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 1.27Mm Rohs Compliant Samtec
60AJ4411
Connector, Rcpt, 20Pos, 2Row, 1.27Mm Rohs Compliant Samtec 60AJ4411
CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 20POS, 2ROW, 1.27MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2002108 315-SFMC-110-02-L-D 23W6249 60AJ4411
Product Name PCB Sockets SMD Electronic Connector Connector, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec Connector, Rcpt, 20Pos, 2Row, 1.27Mm Rohs Compliant Samtec
Termination Through hole Solder
Mounting Surface mount Surface Mount
Contact Pitch 1.27 mm (0.0500 inch)
Number of Contacts 20 #
Unlock Full Specs
to access all available technical data