.100 Low Prof Single Row Screw Mach Skt
.100" Low Profile Single Row Screw Mach
CONN RCPT 32POS 0.1 GOLD PCB
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SL-132-G-19 | 1800090 | SL-132-G-19 | 97P7387 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket Strip, 2.54Mm, Through Hole Vertical, 32 Position; Connector Systems Samtec |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Through hole | Through Hole | Through Hole Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) |