2.00 mm FleXYZ Cost-effective Tiger Buy
Samtec SQW-120-01-F-D-VS PCB Socket
Samtec SQW-120-01-F-D-VS PCB Socket
CONNECTOR, RCPT, 40POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
CONN RCPT 40POS 0.079 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SQW-120-01-F-D-VS | 2081661 | 81P1002 | SQW-120-01-F-D-VS |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connector, Rcpt, 40Pos, 2Row, 2Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 40 # |