Samtec Inc. Pin & Socket Connectors SQT-105-01-L-S

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQT-105-01-L-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-105-01-L-S
Pin & Socket Connectors SQT-105-01-L-S
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
PCB Sockets - 7679593 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679593
PCB Sockets 7679593
Samtec SQT-105-01-L-S PCB Socket

Samtec SQT-105-01-L-S PCB Socket

Supplier's Site
PCB Sockets - 7679593P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679593P
PCB Sockets 7679593P
Samtec SQT-105-01-L-S PCB Socket

Samtec SQT-105-01-L-S PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SQT-105-01-L-S
Electronic Connector 315-SQT-105-01-L-S
CONN RCPT 5POS 0.079 GOLD PCB Product overview: SQT-105-01-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-105-01-L-S can be used for catalog matching and distributor lookup.

CONN RCPT 5POS 0.079 GOLD PCB Product overview: SQT-105-01-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-105-01-L-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SQT-105-01-L-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-105-01-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-105-01-L-S
CONN RCPT 5POS 0.079 GOLD PCB

CONN RCPT 5POS 0.079 GOLD PCB

Supplier's Site
Board-Board Connector Socket, 5Way, 1Row; Connector Systems Samtec - 11P7252 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 5Way, 1Row; Connector Systems Samtec
11P7252
Board-Board Connector Socket, 5Way, 1Row; Connector Systems Samtec 11P7252
BOARD-BOARD CONNECTOR SOCKET, 5WAY, 1ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:SQT Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 5WAY, 1ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:SQT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle, 2Mm, Vert, 5Way; Pitch Spacing Samtec - 15P2710 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2Mm, Vert, 5Way; Pitch Spacing Samtec
15P2710
Receptacle, 2Mm, Vert, 5Way; Pitch Spacing Samtec 15P2710
RECEPTACLE, 2MM, VERT, 5WAY; Pitch Spacing:2mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:SQT Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

RECEPTACLE, 2MM, VERT, 5WAY; Pitch Spacing:2mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:SQT Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SQT-105-01-L-S 7679593 7679593P 315-SQT-105-01-L-S SQT-105-01-L-S 11P7252 15P2710
Product Name Pin & Socket Connectors PCB Sockets PCB Sockets Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Socket, 5Way, 1Row; Connector Systems Samtec Receptacle, 2Mm, Vert, 5Way; Pitch Spacing Samtec
Category Board to Board Connector
Termination Solder Solder Solder Solder Through Hole
Mounting Through hole Through Hole Through Hole Mount
Voltage Rating 450 volts 250 to 281 volts
Contact Pitch 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data