Samtec Inc. Pin & Socket Connectors SMH-105-02-L-S

Description
.100 Horizontal Surf Mnt Skt Strip
Request a Quote Datasheet
Description
.100 Horizontal Surf Mnt Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SMH-105-02-L-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SMH-105-02-L-S
Pin & Socket Connectors SMH-105-02-L-S
.100 Horizontal Surf Mnt Skt Strip

.100 Horizontal Surf Mnt Skt Strip

Buy Now
PCB Sockets - 2081539 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081539
PCB Sockets 2081539
.100" Horizontal SMD Skt Strip

.100" Horizontal SMD Skt Strip

Supplier's Site
PCB Sockets - 2081540 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081540
PCB Sockets 2081540
.100" Horizontal SMD Skt Strip

.100" Horizontal SMD Skt Strip

Supplier's Site
Receptacle, 2.54Mm, Tht, R/a, 5Way; Connector Systems Samtec - 85T6354 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Tht, R/a, 5Way; Connector Systems Samtec
85T6354
Receptacle, 2.54Mm, Tht, R/a, 5Way; Connector Systems Samtec 85T6354
RECEPTACLE, 2.54MM, THT, R/A, 5WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RECEPTACLE, 2.54MM, THT, R/A, 5WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMH-105-02-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMH-105-02-L-S
CONN RCPT 5POS 0.1 GOLD SMD R/A

CONN RCPT 5POS 0.1 GOLD SMD R/A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SMH-105-02-L-S 2081539 85T6354 SMH-105-02-L-S
Product Name Pin & Socket Connectors PCB Sockets Receptacle, 2.54Mm, Tht, R/a, 5Way; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Mounting Surface mount Surface Mount Surface Mount, Right Angle
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1998-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A98252-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-034LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details