SIBF SERIES -- MICRO PITCH BOARD-TO-BOARD SYSTEMS CONNECTORS
Samtec Inc.
Micro Pitch Board-to-Board Systems Connectors
SIBF Series
Description
ONE PIECE INTERFACE
Surface Mount
Available up to 30 Contacts Per Row
Single Row
Selective Gold Plating
Description
ONE PIECE INTERFACE
Surface Mount
Available up to 30 Contacts Per Row
Single Row
Selective Gold Plating
Datasheet
Suppliers
Micro Pitch Board-to-Board Systems Connectors
SIBF Series
ONE PIECE INTERFACE
Surface Mount
Available up to 30 Contacts Per Row
Single Row
Selective Gold Plating
ONE PIECE INTERFACE
- Surface Mount
- Available up to 30 Contacts Per Row
- Single Row
- Selective Gold Plating
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
SIBF Series |
|
Product Name
|
Micro Pitch Board-to-Board Systems Connectors |
|
Category
|
Board to Board Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Amphenol Communications Solutions
Termination
Solder To Board
Current Rating
41.0 to 70.0 amps
Number of Contacts
16 #
View Details
3 suppliers
Category
Modular Connector and RJ Connector
Connector Type
RJ-45
Gender
Female / Jack
View Details
Connector Type
1.85mm Connector; 1.85mm Female
Gender
Female / Jack
Frequency
0.000 to 67.000 GHz
View Details