Samtec Inc. Board to Board & Mezzanine Connectors SL-122-T-10

Description
.100 Low Profile Single Row Screw Mach
Request a Quote Datasheet
Description
.100 Low Profile Single Row Screw Mach
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
SL-122-T-10
Board to Board & Mezzanine Connectors SL-122-T-10
.100 Low Profile Single Row Screw Mach

.100 Low Profile Single Row Screw Mach

Buy Now
Board-Board Connector, Socket, 22Way, 1Row; Connector Systems Samtec - 11P6744 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 22Way, 1Row; Connector Systems Samtec
11P6744
Board-Board Connector, Socket, 22Way, 1Row; Connector Systems Samtec 11P6744
BOARD-BOARD CONNECTOR, SOCKET, 22WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 22WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SL-122-T-10
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SL-122-T-10
CONN RCPT .100" 22POS GOLD PCB

CONN RCPT .100" 22POS GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL-122-T-10 11P6744 SL-122-T-10
Product Name Board to Board & Mezzanine Connectors Board-Board Connector, Socket, 22Way, 1Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10065491-006TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Terminal Blocks - 39.1105 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details