Samtec SSQ-108-01-G-D PCB Socket
Samtec SSQ-108-01-G-D PCB Socket
CONN RCPT 16POS 0.1 GOLD PCB
BOARD-BOARD CONNECTOR, SOCKET, 16WAY, 2ROW; Connector Systems:Board-to-Boa
RECEPTACLE, 2.54MM, DUAL, 16WAY; Pitch Spacing:2.54mm; No. of Contacts:16Contacts;
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7655512 | 7655512P | SSQ-108-01-G-D | SSQ-108-01-G-D | 11P8309 | 15P2841 |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector, Socket, 16Way, 2Row; Connector Systems Samtec | Receptacle, 2.54Mm, Dual, 16Way; Pitch Spacing Samtec |
| Category | Board to Board Connector | |||||
| Termination | Solder | Solder | Solder | Through Hole | ||
| Mounting | Through hole | Through Hole | Through Hole Mount | |||
| Voltage Rating | 550 volts | 465 to 655 volts |