Samtec Inc. PCB Sockets SSQ-102-01-G-S

Description
Samtec SSQ-102-01-G-S PCB Socket
Request a Quote Datasheet
Description
Samtec SSQ-102-01-G-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7655477P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655477P
PCB Sockets 7655477P
Samtec SSQ-102-01-G-S PCB Socket

Samtec SSQ-102-01-G-S PCB Socket

Supplier's Site
PCB Sockets - 7655477 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7655477
PCB Sockets 7655477
Samtec SSQ-102-01-G-S PCB Socket

Samtec SSQ-102-01-G-S PCB Socket

Supplier's Site
Pin & Socket Connectors - SSQ-102-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSQ-102-01-G-S
Pin & Socket Connectors SSQ-102-01-G-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Board-Board Connector Socket, 2Way, 1Row; Connector Systems Samtec - 11P8135 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 2Way, 1Row; Connector Systems Samtec
11P8135
Board-Board Connector Socket, 2Way, 1Row; Connector Systems Samtec 11P8135
BOARD-BOARD CONNECTOR SOCKET, 2WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 2WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:SSQ Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Board-To-Board Connector, Single, Ssq Series, Through Hole, Receptacle, 2, 2.54 Mm Rohs Compliant Samtec - 15P2829 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Single, Ssq Series, Through Hole, Receptacle, 2, 2.54 Mm Rohs Compliant Samtec
15P2829
Board-To-Board Connector, Single, Ssq Series, Through Hole, Receptacle, 2, 2.54 Mm Rohs Compliant Samtec 15P2829
Board-To-Board Connector, Single, SSQ Series, Through Hole, Receptacle, 2, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Single, SSQ Series, Through Hole, Receptacle, 2, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSQ-102-01-G-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSQ-102-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-102-01-G-S
CONN RCPT 2POS 0.1 GOLD PCB

CONN RCPT 2POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7655477P 7655477 SSQ-102-01-G-S 11P8135 15P2829 SSQ-102-01-G-S
Product Name PCB Sockets PCB Sockets Pin & Socket Connectors Board-Board Connector Socket, 2Way, 1Row; Connector Systems Samtec Board-To-Board Connector, Single, Ssq Series, Through Hole, Receptacle, 2, 2.54 Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder Solder
Category Board to Board Connector
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 550 volts 465 to 655 volts
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Termination Through Hole
Mounting PC Mount
Number of Contacts 1 to 330 #
View Details
Screw Connectors - 36-1284-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 103310-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details