CONN RCPT 3POS 0.1 GOLD PCB R/A Product overview: SSW-103-02-G-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-103-02-G-S-R
Samtec SSW-103-02-G-S-RA PCB Socket
Samtec SSW-103-02-G-S-RA PCB Socket
CONN RCPT 3POS 0.1 GOLD PCB R/A
BOARD-BOARD CONNECTOR SOCKET, 3WAY, 1ROW; Connector Systems:Board-to-Boa
RECEPTACLE, 2.54MM, R/A SINGLE, 3WAY; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:SSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SSW-103-02-G-S-RA | 7655622 | 7655622P | SSW-103-02-G-S-RA | SSW-103-02-G-S-RA | 11P9364 | 15P2875 |
| Product Name | Electronic Connector | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector Socket, 3Way, 1Row; Connector Systems Samtec | Receptacle, 2.54Mm, R/a Single, 3Way; Pitch Spacing Samtec |
| Termination | Solder | Solder | Solder | Solder | Through Hole | ||
| Voltage Rating | 465 to 655 volts | 550 volts | |||||
| Current Rating | 4.7 amps | 4.7 amps | |||||
| Category | Board to Board Connector | ||||||
| Mounting | Through hole | Through Hole, Right Angle | Through Hole Mount Right Angle |