Samtec SSW-120-02-G-S PCB Socket
Samtec SSW-120-02-G-S PCB Socket
Board-To-Board Connector, Single, SSW Series, Through Hole, Receptacle, 20, 2.54 mm RoHS Compliant: Yes
CONN RCPT 20POS 0.1 GOLD PCB
SAMTEC SSW-120-02-G-S Board-To-Board Connector, Single, SSW Series, 20 Contacts, Receptacle, 2.54 mm, Through Hole
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7655812 | 7655812P | SSW-120-02-G-S | 15P2931 | SSW-120-02-G-S | 680-SSW-120-02-G-S |
| Product Name | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Board-To-Board Connector, Single, Ssw Series, Through Hole, Receptacle, 20, 2.54 Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | SAMTEC SSW-120-02-G-S Board-To-Board Connector, Single, SSW Series, 20 Contacts, Receptacle, 2.54 mm, Through Hole |
| Category | Board to Board Connector | |||||
| Termination | Solder | Solder | Solder | Solder | ||
| Mounting | Through hole | Through Hole | Through Hole | |||
| Voltage Rating | 550 volts | 465 volts | ||||
| Contact Pitch | 2.54 mm (0.1000 inch) |