.050" FOURRAY Quad Row Tiger Buy Skt Str
.050" FOURRAY Quad Row Tiger Buy Skt Str
Manufacturer: Samtec Inc.
Win Source Part Number: 934683-SOLC-120-02-L
Series: FOURRAY™ SOLC
Operating Temperature Range: -55°C ~ 125°C
Features: 80 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: SOLC-120
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
.050 FOURRAY Quad Row Tiger Buy Skt Stri
CONN RCPT 80POS 0.05 GOLD SMD Product overview: SOLC-120-02-L-Q-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SOLC-120-02-L-Q-
SOCKET, 1.27MM, SMT, 4X20 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 80POS 0.05 GOLD SMD
| RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2081559 | 934683-SOLC-120-02-L-Q-A | SOLC-120-02-L-Q-A | 315-SOLC-120-02-L-Q-A | 85T6405 | SOLC-120-02-L-Q-A |
| Product Name | PCB Sockets | Rectangular Connectors - SOLC-120-02-L-Q-A | Pin & Socket Connectors | SMD Electronic Connector | Socket, 1.27Mm, Smt, 4X20 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | |||
| Mounting | Surface mount | Surface Mount | Surface Mount | Surface Mount | ||
| Contact Pitch | 1.27 mm (0.0500 inch) | |||||
| Number of Contacts | 80 # |