SNM SERIES -- STANDARD BOARD-TO-BOARD SHUNTS FOR TERMINAL STRIPS
Samtec Inc.
Standard Board-to-Board Shunts for Terminal Strips
SNM Series
Description
MICRO SHUNT
Gold and Tin Plating
Description
MICRO SHUNT
Gold and Tin Plating
Suppliers
Standard Board-to-Board Shunts for Terminal Strips
SNM Series
MICRO SHUNT
Gold and Tin Plating
Supplier's Site
Micro Pitch Board-to-Board Terminal Strip
SNM Series
Supplier's Site
Technical Specifications
|
Product Category
|
Board Mount Connectors |
Board Mount Connectors |
|
Product Number
|
SNM Series |
SNM Series |
|
Product Name
|
Standard Board-to-Board Shunts for Terminal Strips |
Micro Pitch Board-to-Board Terminal Strip |
|
Category
|
Board to Board Connector
|
Board to Board Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Category
Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender
Male / Plug
Termination
Through Hole
View Details
2 suppliers
Connector Type
2.4mm Connector; 2.4mm Male
Gender
Male / Plug
Frequency
0.000 to 50.000 GHz
View Details
Keystone Electronics Corp.
Mounting
Through Hole, Right Angle
View Details
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details