Samtec Inc. Board-Board Connector Socket, 4Way, 1Row; Connector Systems Samtec SMM-104-02-S-S

Description
BOARD-BOARD CONNECTOR SOCKET, 4WAY, 1ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series; Gender:ReceptacleRoH S Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR SOCKET, 4WAY, 1ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series; Gender:ReceptacleRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Socket, 4Way, 1Row; Connector Systems Samtec - 11P7135 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 4Way, 1Row; Connector Systems Samtec
11P7135
Board-Board Connector Socket, 4Way, 1Row; Connector Systems Samtec 11P7135
BOARD-BOARD CONNECTOR SOCKET, 4WAY, 1ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series; Gender:ReceptacleRoH S Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 4WAY, 1ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:SMM Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Board Connector, 4 Contact(S), 1 Row(S), Female, Straight, 0.079 Inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Socket Samtec - 05AK4174 - Newark, An Avnet Company
Chicago, IL, United States
Board Connector, 4 Contact(S), 1 Row(S), Female, Straight, 0.079 Inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Socket Samtec
05AK4174
Board Connector, 4 Contact(S), 1 Row(S), Female, Straight, 0.079 Inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Socket Samtec 05AK4174
BOARD CONNECTOR, 4 CONTACT(S), 1 ROW(S), FEMALE, STRAIGHT, 0.079 INCH PITCH, SURFACE MOUNT TERMINAL, LOCKING, BLACK INSULATOR, SOCKET

BOARD CONNECTOR, 4 CONTACT(S), 1 ROW(S), FEMALE, STRAIGHT, 0.079 INCH PITCH, SURFACE MOUNT TERMINAL, LOCKING, BLACK INSULATOR, SOCKET

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11P7135 05AK4174
Product Name Board-Board Connector Socket, 4Way, 1Row; Connector Systems Samtec Board Connector, 4 Contact(S), 1 Row(S), Female, Straight, 0.079 Inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Socket Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9408BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Solder Lug
Mounting Panel Mount
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
NANO SIM Card Connector 6 Pin Metal Bridge Slide Type - ET-NO6ST-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details